The Type 101C aluminum electrolytic capacitor is designed for high-ripple current applications with low ESR and wide temperature operation from -55 °C to +105 °C. It features a stud mount with a high current can style, a diameter of 1 3/8 inches, and a length of 4 5/8 inches. Rated at 16 Vdc with capacitance of 82,000 µF and a -10% +75% tolerance, it has a maximum ESR of 11.1 mΩ at 25 °C and a ripple current rating of 19.0 A at 85 °C. The unit includes a polyester insulation sleeve and complies with a 5,000-hour endurance life test at full load and 105 °C.
Datasheet Summary Powered by GS/AI
The Type 101C aluminum electrolytic capacitor is designed for high-ripple current applications with low ESR and wide temperature operation from -55 °C to +105 °C. It features a stud mount with a high current can style, a diameter of 1 3/8 inches, and a length of 4 5/8 inches. Rated at 16 Vdc with capacitance of 82,000 µF and a -10% +75% tolerance, it has a maximum ESR of 11.1 mΩ at 25 °C and a ripple current rating of 19.0 A at 85 °C. The unit includes a polyester insulation sleeve and complies with a 5,000-hour endurance life test at full load and 105 °C.