Cornell Dubilier Aluminum Electrolytic 101C813U020EJ2B

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications across a temperature range of -55 °C to 105 °C. It features Thermal-Pak™ extended cathode construction for consistent heat dissipation in all mounting orientations. The part 101C813U020EJ2B is a 81,000 µF, 200 Vdc unit with a -10% +75% capacitance tolerance, 11.8 mΩ ESR at 120 Hz, and a ripple current rating of 19.4 A at 85 °C. It has a case size of 1 3/4 inch diameter by 3 5/8 inch length and uses a high current, medium post terminal with a stud-mount can style. The capacitor is rated for 5,000 hours of load life at 105 °C and maintains over 90% of its capacitance at -40 °C.

Datasheet Summary
Powered by GS/AI

The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications across a temperature range of -55 °C to 105 °C. It features Thermal-Pak™ extended cathode construction for consistent heat dissipation in all mounting orientations. The part 101C813U020EJ2B is a 81,000 µF, 200 Vdc unit with a -10% +75% capacitance tolerance, 11.8 mΩ ESR at 120 Hz, and a ripple current rating of 19.4 A at 85 °C. It has a case size of 1 3/4 inch diameter by 3 5/8 inch length and uses a high current, medium post terminal with a stud-mount can style. The capacitor is rated for 5,000 hours of load life at 105 °C and maintains over 90% of its capacitance at -40 °C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 101C813U020EJ2B - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
101C813U020EJ2B
Aluminum Electrolytic 101C813U020EJ2B
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 101C813U020EJ2B
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C144U010AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C163U050AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C274U7R5ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C134U040DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers