The 101C series is a low-ESR aluminum electrolytic capacitor designed for military and industrial applications requiring stable performance from -55 °C to 105 °C. It features Thermal-Pak™ extended cathode construction for efficient heat dissipation in all mounting orientations. This part, 101C804U016DN2D, is a 800,000 µF capacitor rated for 16 Vdc with a maximum ESR of 2.9 mΩ at 25 °C and a ripple current rating of 69.6 A at 85 °C. It has a 3-inch diameter and 7 5/8-inch length, and uses a stud mount terminal. Capacitance tolerance is -10% +75%. The component meets a 5,000-hour endurance life test at 105 °C under full load and is qualified for vibration exposure up to 10 g at 10-55 Hz on two axes. The case is uninsulated and has a standard 1.25-inch threaded stud for secure mounting.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C804U016DN2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |