The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications across a temperature range of -55 °C to +105 °C, with a rated voltage of 25 Vdc and a capacitance of 77,000 µF. It features Thermal-Pak™ extended cathode construction for improved heat dissipation, a maximum ESR of 9.9 mΩ at 25 °C, and a ripple current rating of 22.2 A at 85 °C. The capacitor has a case size of 1 3/4 inches in diameter by 4 1/8 inches in length and uses a high current can with a high post terminal. It qualifies for a 5,000-hour load life at 105 °C with full load and maintains >90% capacitance at -40 °C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C773U025EC2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |