The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications, operating from -55 °C to +105 °C with a rated voltage range of 7.5 to 250 Vdc and capacitance up to 1.5 F. The 101C644U7R5CF2D variant has a capacitance of 640,000 µF, a maximum ESR of 3.4 mΩ at 120 Hz, and a ripple current rating of 52.1 A at 85 °C. It is housed in a 2 1/2 inch diameter by 5 5/8 inch long can with a stud mount terminal, featuring Thermal-Pak™ extended cathode construction for enhanced heat dissipation. The capacitor meets a 5,000-hour endurance life test at 105 °C and maintains ≥90% capacitance at -40 °C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C644U7R5CF2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |