The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications, operating from -55 °C to 105 °C. It features a stud mount with a 3-inch diameter and a length of 4.625 inches, and operates at a rated voltage of 100 Vdc. With a capacitance of 430,000 µF, it has a maximum ESR of 4.3 mΩ at 120 Hz and a ripple current rating of 43.5 A at 85 °C. The capacitor meets a 5,000-hour endurance life test at 105 °C and full load with capacitance tolerance of -10% to +50%. Its Thermal-Pak™ construction ensures efficient heat dissipation in all mounting orientations.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C434U010CD2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |