Cornell Dubilier Aluminum Electrolytic 101C354U7R5EF2B

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications with full performance from -55 °C to 105 °C. It has a 3-inch diameter and 5.625-inch length, with a high-current stud terminal, and a capacitance of 350,000 µF rated at 7.5 Vdc. Its maximum ESR at 25 °C is 7.4 mΩ, and it supports a ripple current of 28.8 A at 85 °C. The unit has a 5,000-hour load life at 105 °C and maintains over 90% capacitance at -40 °C. Thermal-Pak™ extended cathode construction ensures efficient heat transfer in all mounting orientations.

Datasheet Summary
Powered by GS/AI

The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications with full performance from -55 °C to 105 °C. It has a 3-inch diameter and 5.625-inch length, with a high-current stud terminal, and a capacitance of 350,000 µF rated at 7.5 Vdc. Its maximum ESR at 25 °C is 7.4 mΩ, and it supports a ripple current of 28.8 A at 85 °C. The unit has a 5,000-hour load life at 105 °C and maintains over 90% capacitance at -40 °C. Thermal-Pak™ extended cathode construction ensures efficient heat transfer in all mounting orientations.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 101C354U7R5EF2B - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
101C354U7R5EF2B
Aluminum Electrolytic 101C354U7R5EF2B
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 101C354U7R5EF2B
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C563U063CD0D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 56000 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C273U050BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C154U016ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101142U100AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1400 microF
View Details
3 suppliers