The Type 101C is a low-ESR, wide-temperature aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, operating from -55 °C to +105 °C. It features a stud-mount terminal with a 1.25-inch diameter can, 5.125 inches in length, and a 7.5 Vdc rated voltage. The part has a capacitance of 310,000 µF, a maximum ESR of 7.9 mΩ at 120 Hz, and a ripple current rating of 26.8 A at 85 °C. It meets a 5,000-hour endurance life test at 105 °C under full load, with capacitance tolerance of -10% to +75%. The construction includes Thermal-Pak™ extended cathode foil to ensure heat dissipation in all mounting orientations.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C314U7R5EE2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |