The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial systems, with a temperature range of -55 °C to +105 °C. It has a capacitance of 110,000 µF, a rated voltage of 200 Vdc, a maximum ESR of 9.2 mΩ at 25 °C, and a ripple current rating of 24.0 A at 85 °C. The part features a 1 3/4-inch diameter and a 4 5/8-inch length, with a high-current can style and a stud terminal. It meets a 5,000-hour load life endurance test at 105 °C and maintains over 90% capacitance at -40 °C. Thermal-Pak™ extended cathode construction ensures consistent heat dissipation in all mounting orientations.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C114U020ED2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |