The 101C114U016AF2B is a 110,000 µF aluminum electrolytic capacitor with a 16 Vdc voltage rating, designed for high-ripple current applications in military and industrial environments. It features a low ESR of 9.3 mΩ at 120 Hz and a ripple current rating of 22.3 A at 85 °C. The capacitor uses Thermal-Pak™ extended cathode construction to ensure consistent heat dissipation in all mounting orientations. It operates over a temperature range of -55 °C to +105 °C and has a 5,000-hour load life at 105 °C. The unit has a 1 3/8 inch diameter and a 5 5/8 inch length, with a high post terminal and a standard can style. Capacitance tolerance is -10% to +75%.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C114U016AF2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |