Knowles Precision Devices Ceramic Capacitors 0805Y0250820JCR

Description
CAP CER 82PF 25V C0G/NP0 0805
Datasheet
Description
CAP CER 82PF 25V C0G/NP0 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0805Y0250820JCR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0805Y0250820JCR
Ceramic Capacitors 0805Y0250820JCR
CAP CER 82PF 25V C0G/NP0 0805

CAP CER 82PF 25V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Capacitors
Product Number 0805Y0250820JCR
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Capacitance Type Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701242 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1761-P42BNL820Z5STCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details