Knowles Precision Devices Ceramic Capacitors 0805J0500103KXT

Description
10000pF ±10% 50V Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 50V Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1375-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1375-1-ND
Ceramic Capacitors 1608-1375-1-ND
10000pF ±10% 50V Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)

10000pF ±10% 50V Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1375-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1375-2-ND
Ceramic Capacitors 1608-1375-2-ND
10000pF ±10% 50V Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)

10000pF ±10% 50V Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1375-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1375-6-ND
Ceramic Capacitors 1608-1375-6-ND
10000pF ±10% 50V Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)

10000pF ±10% 50V Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0805J0500103KXT - 904742-0805J0500103KXT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 0805J0500103KXT
904742-0805J0500103KXT
Ceramic Capacitors - 0805J0500103KXT 904742-0805J0500103KXT
Manufacturer: Knowles Syfer Win Source Part Number: 904742-0805J0500103K XT Operating Temperature Range: -55°C ~ 125°C Features: 10000 pF ±10% 50V Ceramic Capacitor X7R (2R1) 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount, MLCC Family Name: 0805J Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 0805J0500103KXT-ND, 1608-1375-6, 1608-1375-2, 1608-1375-1

Manufacturer: Knowles Syfer
Win Source Part Number: 904742-0805J0500103KXT
Operating Temperature Range: -55°C ~ 125°C
Features: 10000 pF ±10% 50V Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount, MLCC
Family Name: 0805J
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 0805J0500103KXT-ND, 1608-1375-6, 1608-1375-2, 1608-1375-1

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics
Product Category Capacitors Capacitors Capacitors
Product Number 1608-1375-1-ND 1608-1375-6-ND 904742-0805J0500103KXT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - 0805J0500103KXT
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525007P50HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701273 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details