Knowles 0.012UF 10V Capacitor 0805J0100123FCR

Description
CAP CER 0.012UF 10V C0G/NP0 0805 Product overview: 0805J0100123FCR from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.012UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.012UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0805J0100123FCR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.012UF 10V C0G/NP0 0805 Product overview: 0805J0100123FCR from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.012UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.012UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0805J0100123FCR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.012UF 10V Capacitor
60-0805J0100123FCR
0.012UF 10V Capacitor 60-0805J0100123FCR
CAP CER 0.012UF 10V C0G/NP0 0805 Product overview: 0805J0100123FCR from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.012UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.012UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0805J0100123FCR can be used for catalog matching and distributor lookup.

CAP CER 0.012UF 10V C0G/NP0 0805 Product overview: 0805J0100123FCR from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.012UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.012UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0805J0100123FCR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 0805J0100123FCR - 760063-0805J0100123FCR - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 0805J0100123FCR
760063-0805J0100123FCR
Ceramic Capacitors - 0805J0100123FCR 760063-0805J0100123FCR
Manufacturer: Knowles Syfer Win Source Part Number: 760063-0805J0100123F CR Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: Epoxy Mountable Package: 0805 Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.012μF Tolerance: ±1% Temperature Coefficient: C0G, NP0 Family Name: 805 Categories: Capacitors Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Voltage Rating DC: 10V Thickness (Maximum): 0.051" (1.30mm) Alternative Parts (Cross-Reference): C0805C123F8GAC7210; 0805N123F100LT; VJ0805A123FXQRW1BC; Introduction Date: June 02, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 12k pcs

Manufacturer: Knowles Syfer
Win Source Part Number: 760063-0805J0100123FCR
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Features: Epoxy Mountable
Package: 0805
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 0.012μF
Tolerance: ±1%
Temperature Coefficient: C0G, NP0
Family Name: 805
Categories: Capacitors
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Voltage Rating DC: 10V
Thickness (Maximum): 0.051" (1.30mm)
Alternative Parts (Cross-Reference): C0805C123F8GAC7210; 0805N123F100LT; VJ0805A123FXQRW1BC;
Introduction Date: June 02, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 12k pcs

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-0805J0100123FCR 760063-0805J0100123FCR
Product Name 0.012UF 10V Capacitor Ceramic Capacitors - 0805J0100123FCR
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0120 microF 0.0120 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C293U050EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504N101K500N-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers