Knowles Ceramic Capacitors 0603Y0630271KET

Description
270pF ±10% 63V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)
Request a Quote Datasheet
Description
270pF ±10% 63V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0603Y0630271KET-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0603Y0630271KET-ND
Ceramic Capacitors 0603Y0630271KET-ND
270pF ±10% 63V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)

270pF ±10% 63V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 0603Y0630271KET-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/021293 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701102 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details