Knowles Ceramic Capacitors 0603J5001P50DCT

Description
CAP CER 1.5PF 500V C0G/NP0 0603
Request a Quote Datasheet
Description
CAP CER 1.5PF 500V C0G/NP0 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-0603J5001P50DCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0603J5001P50DCT-ND
Ceramic Capacitors 1608-0603J5001P50DCT-ND
CAP CER 1.5PF 500V C0G/NP0 0603

CAP CER 1.5PF 500V C0G/NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 1608-0603J5001P50DCTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0603J5001P50DCTTR-ND
Ceramic Capacitors 1608-0603J5001P50DCTTR-ND
1.5pF ±0.5pF 500V Ceramic Capacitor C0G, NP0 (1B) 0603 (1608 Metric)

1.5pF ±0.5pF 500V Ceramic Capacitor C0G, NP0 (1B) 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-0603J5001P50DCTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0603J5001P50DCTDKR-ND
Ceramic Capacitors 1608-0603J5001P50DCTDKR-ND
CAP CER 1.5PF 500V C0G/NP0 0603

CAP CER 1.5PF 500V C0G/NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 0603J5001P50DCT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603J5001P50DCT
Ceramic Capacitors 0603J5001P50DCT
CAP CER 1.5PF 500V C0G/NP0 0603

CAP CER 1.5PF 500V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1608-0603J5001P50DCT-ND 1608-0603J5001P50DCTDKR-ND 0603J5001P50DCT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701124 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Capacitors - 103MWS103KT-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N390J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers