Knowles Precision Devices Ceramic Capacitors 0603J2500120FUT

Description
12pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
12pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-0603J2500120FUTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0603J2500120FUTTR-ND
Ceramic Capacitors 1608-0603J2500120FUTTR-ND
12pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

12pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-0603J2500120FUTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0603J2500120FUTDKR-ND
Ceramic Capacitors 1608-0603J2500120FUTDKR-ND
CAP CER 12PF 250V C0G/NP0 0603

CAP CER 12PF 250V C0G/NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 1608-0603J2500120FUTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0603J2500120FUTCT-ND
Ceramic Capacitors 1608-0603J2500120FUTCT-ND
CAP CER 12PF 250V C0G/NP0 0603

CAP CER 12PF 250V C0G/NP0 0603

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-0603J2500120FUTTR-ND 1608-0603J2500120FUTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 106SML100M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100332FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701232 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details