Knowles Precision Devices Ceramic Capacitors 0603J0503P90BCT

Description
3.9pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 (1B) 0603 (1608 Metric)
Request a Quote Datasheet
Description
3.9pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 (1B) 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0603J0503P90BCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0603J0503P90BCT-ND
Ceramic Capacitors 0603J0503P90BCT-ND
3.9pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 (1B) 0603 (1608 Metric)

3.9pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 (1B) 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 0603J0503P90BCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
0603J0503P90BCT
Capacitors - Ceramic Capacitors 0603J0503P90BCT
CAP CER 3.9PF 50V C0G/NP0 0603

CAP CER 3.9PF 50V C0G/NP0 0603

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 0603J0503P90BCT-ND 0603J0503P90BCT
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 380LX123M035A022-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Aluminium Capacitors - 1701313 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details