Knowles Ceramic Capacitors 0603J0500223KXT

Description
0.022µF ±10% 50V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.022µF ±10% 50V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-0603J0500223KXTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0603J0500223KXTTR-ND
Ceramic Capacitors 1608-0603J0500223KXTTR-ND
0.022µF ±10% 50V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)

0.022µF ±10% 50V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-0603J0500223KXTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0603J0500223KXTCT-ND
Ceramic Capacitors 1608-0603J0500223KXTCT-ND
CAP CER 0.022UF 50V X7R 0603

CAP CER 0.022UF 50V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 1608-0603J0500223KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0603J0500223KXTDKR-ND
Ceramic Capacitors 1608-0603J0500223KXTDKR-ND
CAP CER 0.022UF 50V X7R 0603

CAP CER 0.022UF 50V X7R 0603

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 0603J0500223KXT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
0603J0500223KXT
Capacitors - Ceramic Capacitors 0603J0500223KXT
CAP CER 0.022UF 50V X7R 0603

CAP CER 0.022UF 50V X7R 0603

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1608-0603J0500223KXTTR-ND 1608-0603J0500223KXTDKR-ND 0603J0500223KXT
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C402T200EE2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4000 microF
View Details
3 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1763-0402N120F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details