Knowles Ceramic Capacitors 0603J0160391FFT

Description
390pF ±1% 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
390pF ±1% 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0603J0160391FFT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0603J0160391FFT-ND
Ceramic Capacitors 0603J0160391FFT-ND
390pF ±1% 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

390pF ±1% 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0603J0160391FFT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603J0160391FFT
Ceramic Capacitors 0603J0160391FFT
CAP CER 390PF 16V C0G/NP0 0603

CAP CER 390PF 16V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 0603J0160391FFT-ND 0603J0160391FFT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
WVDC 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF1R5B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Electrolytic - 227SMH025ML10 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers