CAP CER 0.6PF 100V C0G/NP0 0505
| ODG (Origin Data Global) | |
|---|---|
| Product Category | Capacitors |
| Product Number | 0505J100P600HQT |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor; Surface Mount, MLCC |
| Technology | Film Capacitors |
| Applications | General Purpose |
| Capacitance Type | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |