Knowles Ceramic Capacitors 0402B104M160NT

Description
CAP CER 0.1UF 16V X7R 0402
Request a Quote Datasheet
Description
CAP CER 0.1UF 16V X7R 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 423-0402B104M160NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
423-0402B104M160NTCT-ND
Ceramic Capacitors 423-0402B104M160NTCT-ND
CAP CER 0.1UF 16V X7R 0402

CAP CER 0.1UF 16V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 423-0402B104M160NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
423-0402B104M160NTTR-ND
Ceramic Capacitors 423-0402B104M160NTTR-ND
CAP CER 0.1UF 16V X7R 0402

CAP CER 0.1UF 16V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 423-0402B104M160NTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
423-0402B104M160NTDKR-ND
Ceramic Capacitors 423-0402B104M160NTDKR-ND
CAP CER 0.1UF 16V X7R 0402

CAP CER 0.1UF 16V X7R 0402

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 423-0402B104M160NTCT-ND 423-0402B104M160NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C154U030CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details