Mark-10 Corporation 2lb/1kg/10N Force Gauge M3-2

Description
Product Highlights High speed 2,000 Hz sampling rate USB output 1/1000 resolution Free basic data collection software included Programmable high/low set points with audio/visual alarms Live load bar graph with audio/visual overload alarms Ergonomic, reversible housing for hand held or test stand use 3-year warranty Made in USA Each Unit Includes Carrying case Set of common attachments AC adapter/charger Battery MESUR Lite basic data collection software USB cable and driver Resource CD NIST-traceable certificate of calibration with data
Datasheet
Description
Product Highlights High speed 2,000 Hz sampling rate USB output 1/1000 resolution Free basic data collection software included Programmable high/low set points with audio/visual alarms Live load bar graph with audio/visual overload alarms Ergonomic, reversible housing for hand held or test stand use 3-year warranty Made in USA Each Unit Includes Carrying case Set of common attachments AC adapter/charger Battery MESUR Lite basic data collection software USB cable and driver Resource CD NIST-traceable certificate of calibration with data
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2lb/1kg/10N Force Gauge - M3-2 - Transcat, Inc.
Rochester, NY, USA
2lb/1kg/10N Force Gauge
M3-2
2lb/1kg/10N Force Gauge M3-2
Product Highlights High speed 2,000 Hz sampling rate USB output 1/1000 resolution Free basic data collection software included Programmable high/low set points with audio/visual alarms Live load bar graph with audio/visual overload alarms Ergonomic, reversible housing for hand held or test stand use 3-year warranty Made in USA Each Unit Includes Carrying case Set of common attachments AC adapter/charger Battery MESUR Lite basic data collection software USB cable and driver Resource CD NIST-traceable certificate of calibration with data

Product Highlights

  • High speed 2,000 Hz sampling rate
  • USB output
  • 1/1000 resolution
  • Free basic data collection software included
  • Programmable high/low set points with audio/visual alarms
  • Live load bar graph with audio/visual overload alarms
  • Ergonomic, reversible housing for hand held or test stand use
  • 3-year warranty
  • Made in USA

Each Unit Includes

  • Carrying case
  • Set of common attachments
  • AC adapter/charger
  • Battery
  • MESUR Lite basic data collection software
  • USB cable and driver
  • Resource CD
  • NIST-traceable certificate of calibration with data
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Force and Load Sensors
Product Number M3-2
Product Name 2lb/1kg/10N Force Gauge
Force Rating 2 lbs (0.9070 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Ergonomics force gauge, 200 lbF / 1000 N - ME-200 - Transcat, Inc.
Specs
Force Rating 200 lbs (90.7 kg)
Accuracy 0.20 ±% Full Scale
Device Gauge / Indicator
View Details
Mini Load Column Compression Load Cell with Threaded Mounting Hole - MLC Series - Transducer Techniques, LLC
Specs
Force Rating 2000 to 50000 lbs (907 to 22676 kg)
Force Measured Compression
Package Pancake; Miniature
View Details
Compression Load Cell - X-CS10-2M-H12-KL - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 4.41 to 11.03 lbs (2 to 5 kg)
Force Measured Compression
Output Analog Voltage
View Details
Centered Force Sensor KZ-011-0400-200N-E1-K0-G0 - KZ-011-0400-200N-E1-K0-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 44.96 lbs (20.39 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers