DoubleSight's Flex LCD Monitor Arm 20 Series is the perfect mounting solution for LCD Monitors measuring up to 30" and weighing between 6 and 20 lbs. The Flex Series offers a variety of Arm Options. The DS-20PH Flex Monitor Arm's Articulating Arm provides Tilt, Pivot and Swivel adjustments for great viewing flexibility. Addional Height and Swivel adjustments are provided as part of the Pole feature. Once fixed to the desk top, the DS-20PH provides a secure and ergonomic mount for a variety of LCD's including Monitors, All-in-One PCs and TVs (VESA compatibility required). Features Include: Flex Arms accomodate a full range of LCD Monitors, All-in-One Computers and TVs Articulating Arm adjusts to fit any work environment Monitor capacity: 30", 6 to 20 lbs Ergonomic mount relieves user stress to eyes, neck and back Secures Monitor/PC/TV in place for theft deterrence Includes cable management Ships preassembled for effortless installation
| DoubleSight Displays | |
|---|---|
| Product Category | Operator Interface Mounts and Arms |
| Product Number | DS-20PH |
| Product Name | Single Monitor Flex Arm, Pole Style |