Wall mount support arm move easily to the preferred positions.
Suitable for command panel on machinery and touch panel controller. Easy installation onto the wall as well.
Hole pitch on the monitor bracket is compatible with VESA mount standards. Possible to mount PC display without modification.
Following 3 types can be selected.
MAR-312W : Length 612mm / Max load 6.5kg / Arm can move up-down, left-right & Bracket can move up-down, left-right
MAR-111W : Length 340mm / Max load 8kg / Arm can move left-right & Bracket can move up-down, left-right
MAR-110W : Length 143mm / Max load 8kg / Bracket can move left-right
| Takachi Electronics Enclosure Co., Ltd. | |
|---|---|
| Product Category | Operator Interface Mounts and Arms |
| Product Number | MAR Series |
| Product Name | Wall Mount Monitor Arm |