DoubleSight Displays Datasheets for Operator Interface Mounts and Arms
Operator interface mounts and operator interface arms are articulating components used to hold and position industrial computer monitors, keyboards or other operator interfaces.
Operator Interface Mounts and Arms: Learn more
| Product Name | Notes |
|---|---|
| DoubleSight has expanded our popular Multi Monitor Flex Design to accommodate even larger monitors for your convenience. The new DS-230STA is the best Dual Arm Mounting Solution for your large... | |
| DoubleSight's Flex LCD Monitor Arm 20 Series is the perfect mounting solution for LCD Monitors measuring up to 30" and weighing between 6 and 20 lbs. The Flex Series offers... | |
| DoubleSight's Flex LCD Monitor Arm 30 Series is the perfect mounting solution for LCD Monitors, All-in-One Computers and Televisions. The Flex Series offers a variety of Arm Options. The DS-30H... | |
| DoubleSight's Flex LCD Monitor Arm 30 Series is the perfect mounting solution for LCD Monitors, All-in-One Computers and Televisions. The Flex Series offers a variety of Arm Options. The DS-30PH... | |
| DoubleSight's Flex LCD Monitor Arm 30 Series is the perfect mounting solution for LCD Monitors, All-in-One Computers and Televisions. The Flex Series offers a variety of Arm Options. The DS-30PHS... | |
| DoubleSight's Flex LCD Monitor Arm 30 Series is the perfect mounting solution for LCD Monitors, All-in-One Computers and Televisions. The Flex Series offers a variety of Arm Options. The DS-30PS... | |
| DoubleSight's popular Quad Monitor Stand has been expanded to hold up to 4 30" LCD Monitors. The unique Flex Design of the DS-430STA makes this the best Quad Monitor Mounting... | |
| DoubleSight's unique Flex Stand design allows for easy expansion as your needs change. The Dual and Triple Models are easily expanded with the addition our Tier Extensions to add a... | |
| DS-EXTARM EXTENSION ARM BRACKETS The DS-EXTARM Extension Arm Brackets canbe added to your DS-319STA DoubleSight Flex Multi Monitor Stand to extend the horizontal reach of the Stand. By extending the... | |
| Easily add 3" of overall Height to your DoubleSight Multi Monitor Flex Stand. The DS-EXT3 is easily attached between the Stand Pole and the Stand Base. Compatible Flex Stand Models:... | |
| Easily convert a 100mm x 100mm VESA Bracket to a 100mm x 200mm Bracket. Use for large monitors which have a 100x200 hole pattern when mounting to a DoubleSight Flex... | |
| The DS-10STU is the perfect accessory for your Smart USB Monitor. The Double hinged design provides unlimited viewing angles. The suction cup base mounts to any smooth surface and holds... | |
| The DS-130STA is designed for large Monitors up to 30" in size. It is the perfect solution for adding height and flexibility to your large monitors. DoubleSight's flex design offers... | |
| The DS-132STA is the perfect desk top accessory allowing users to mount their monitor and thin client onto one stand. It is designed for large monitors up to 30" in... | |
| The DS-ArmGrmt Grommet Base for Flex Arm Models is an accessory which fits all DoubleSight Flex Arms. This Grommet Base replaces the existing Clamp Base and is used to secure... | |
| The DS-CLMP1 Desk Clamp is a Base Accessory which fits all DoubleSight Flex Multi Monitor Stands. This Base Style Clamp replaces the existing Stand Base and is used to secure... | |
| The DS-CLMP2 Desk Clamp is a Base Accessory which fits all DoubleSight Flex Multi Monitor Stands. This Vise Style Clamp fits over the existing Stand Base and is used to... | |
| The DS-GRMT Grommet Base Desk Mount is an accessory which fits all DoubleSight Flex Multi Monitor Stands. This Grommet Base replaces the existing Stand Base and is used to secure... | |
| The DS-VS75 attaches to the back of any DoubleSight Smart USB Monitor for an easy conversion to VESA compatible mounting. | |
| The DS-VSBracket-LN1 is a add on VESA Bracket designed to add a secondary Monitor or Thin Client to your Desktop. Compatible with DoubleSight's Flex Monitor Stands, it provides a easy... | |
| The DS-VSBracket-LN2 is a add on VESA Bracket designed to add a secondary Monitor or Thin Client to your Desktop. Compatible with DoubleSight's pole mounted Flex Monitor arms, it provides... | |
| The DS-WMBracket Wall Mount Bracket is a Flex Arm Models is an accessory which fits most DoubleSight Flex Arms. This Wall Mount Bracket attached to the Wall and replaces the... | |
| The Extension Post can be used to convert and Flex Stand Base Model to a Tier Model for use in building a second or third monitor tier. The DS-EXTP replaces... | |
| The new DS-322STA is wide enough to accomodate (3) 22" LCD Monitors. As with all DoubleSight Flex Monitor Stands, the unique Flex Design of the DS-330STA makes this a perfect... | |
| The new DS-330STA is taller and wider than the DS-322STA allowing users more flexibility when using larger monitors. As with all DoubleSight Flex Monitor Stands, the unique Flex Design of... | |
| The unique flex design of the DS-219STB makes this a great Dual Monitor mounting solution for existing LCD monitors. DoubleSight's flex design offers the user complete flexibility when adjusting their... | |
| The unique Flex Design of the DS-224STA makes this the best Dual Arm Mounting Solution for your large screen LCD Monitors. DoubleSight's Flex Design offers the user complete flexibility when... | |
| The unique Flex Design of the DS-319STA makes this the best Triple Arm Mounting Solution for your LCD Monitors. DoubleSight's Flex Design offers the user complete flexibility when adjusting their... | |
| The unique Flex Design of the DS-424STA makes this the best Quad Monitor Mounting Solution for your large screen LCD Monitors. DoubleSight's Flex Design offers the user complete flexibility when... |