ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials.
. Made from High Speed Steel with a Black Oxide finish; 118 ° Drill point angle; 8.500 in long.
| Reid Supply | |
|---|---|
| Product Category | Drill Bits |
| Product Number | PTD-20034 |
| Product Name | Taper Shank Drill |
| Product | Drill |
| Drill Type | Taper Drill |
| Diameter | 0.531 inch (13.5 mm) |
| Shank | Tapered |