Dormer Pramet Countersinks G10631.0

Description
Dormer G10631.0 Countersink
Request a Quote
Description
Dormer G10631.0 Countersink
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Countersinks - 2729376 - RS Components, Ltd.
Corby, Northants, United Kingdom
Countersinks
2729376
Countersinks 2729376
Dormer G10631.0 Countersink

Dormer G10631.0 Countersink

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Countersinks
Product Number 2729376
Product Name Countersinks
Standard Angle 90°
Unlock Full Specs
to access all available technical data

Similar Products

Countersinks - 5089058 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Angle 90°
Shank Diameter 0.394 inch (10.0 mm)
Flutes 3
View Details
CoroDrill® 452 countersink - 452.C1-0791-100T-C CD10 - Sandvik Coromant Co.
Specs
Units Fractional
Standard Angle 100°
Body Diameter 0.709 inch (18.0 mm)
View Details
60° Straight Flute Countersink - 601-0007 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Units Fractional
Standard Angle 60°
Body Diameter 0.250 inch (6.3 mm)
View Details
Deburring and Chamfering Countersink Set -  - Walter Surface Technologies
Specs
Standard Angle 82°
Body Diameter 0.250 to 1.000 inch (6.3 to 25.4 mm)
Shank Diameter 0.250 to 0.500 inch (6.3 to 12.7 mm)
View Details