Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
COUNTERSINKS
SANDVIK COROMANT CO.
452.C1-0480-100T-C CD10 -- CORODRILL® 452 COUNTERSINK
Sandvik Coromant Co.
CoroDrill® 452 countersink
452.C1-0480-100T-C CD10
Description
Brazed Cutting Tool: Solid countersink
Sandvik Coromant Co.
Done
Description
Brazed Cutting Tool: Solid countersink
Suppliers
Company
Product
Description
Supplier Links
Sandvik Coromant Co.
Fair Lawn, NJ, USA
CoroDrill® 452 countersink
452.C1-0480-100T-C CD10
CoroDrill® 452 countersink
452.C1-0480-100T-C CD10
Brazed Cutting Tool: Solid countersink
Brazed Cutting Tool: Solid countersink
Supplier's Site
Technical Specifications
Sandvik Coromant Co.
Product Category
Countersinks
Product Number
452.C1-0480-100T-C CD10
Product Name
CoroDrill® 452 countersink
Units
Fractional
Standard Angle
100°
Body Diameter
0.394 inch (10.0 mm)
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Countersinks
562634
Specs
Standard Angle
90°
Shank Diameter
0.197 inch (5.0 mm)
OAL
1.77 inch (45 mm)
View Details
Cutting Edge Technologies, Inc.
60° Straight Flute Countersink
601-0006
Specs
Units
Fractional
Standard Angle
60°
Body Diameter
0.219 inch (5.6 mm)
View Details
Sandvik Coromant Co.
CoroDrill® 452 countersink
452.C1-0950-130T-C CD10
Specs
Units
Fractional
Standard Angle
130°
Body Diameter
0.787 inch (20.0 mm)
View Details
Melin Tool Company
Countersink
Carbide - 4 Flute, Double End
Specs
Units
Fractional
Standard Angle
60°; 82°; 90°; 100°; 110°; 120°
Body Diameter
0.125 to 0.750 inch (3.2 to 19.0 mm)
View Details