Dormer Pramet Drill Bits A77712.0

Description
Dormer A77712.0 Drill Bit
Request a Quote
Description
Dormer A77712.0 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 7947650 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
7947650
Drill Bits 7947650
Dormer A77712.0 Drill Bit

Dormer A77712.0 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 7947650
Product Name Drill Bits
Drill Type Twist
Diameter 0.472 inch (12.0 mm)
OAL 5.94 inch (151 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Bi-Metal
View Details
Specialist Drill Bits - 193619 - RS Components, Ltd.
Specs
Units Metric
Designation 30mm
Diameter 0.157 to 1.181 inch (4.0 to 30.0 mm)
View Details
29 Piece Metric Colbalt Steel Drill Bit Set - 92125M - Gray Tools Canada Inc.
Specs
Product Drill Set
Units Metric
Drill Type Jobber
View Details