Dormer Pramet Drill Bits A17018.5

Description
Dormer A17018.5 Drill Bit
Request a Quote
Description
Dormer A17018.5 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 2997899 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
2997899
Drill Bits 2997899
Dormer A17018.5 Drill Bit

Dormer A17018.5 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2997899
Product Name Drill Bits
Drill Type Twist
Diameter 0.728 inch (18.5 mm)
OAL 6.18 inch (157 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1239932 - RS Components, Ltd.
Specs
Diameter 0.472 inch (12.0 mm)
Material High Speed Steel; HSS
Flutes / Edges 1
View Details
Hot Tapper, Single Size, 1 1/4
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Carbide
View Details
ARMOR-PLATED Unibroach® Cutters - TiAlN - CS UNITEC
Specs
Product Drill Set
Units Fractional; Metric (optional feature)
Drill Type Core Drill
View Details
Hole Saw Arbor - 37157 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 0.562 to 1.188 inch (14.3 to 30.2 mm)
View Details