Dormer Pramet Drill Bits A11011.0

Description
Dormer A11011.0 Drill Bit
Request a Quote
Description
Dormer A11011.0 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 792248 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
792248
Drill Bits 792248
Dormer A11011.0 Drill Bit

Dormer A11011.0 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 792248
Product Name Drill Bits
Diameter 0.433 inch (11.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 193619 - RS Components, Ltd.
Specs
Units Metric
Designation 30mm
Diameter 0.157 to 1.181 inch (4.0 to 30.0 mm)
View Details
Hot Tapper, Single Size, 2 1/2
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Carbide
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB204UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Drill Bit Set - 34AR-6 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill Set
Diameter 0.375 to 1.000 inch (9.5 to 25.4 mm)
Size Range 0.3750 to 1 inch (9.52 to 25.4 mm)
View Details