Dontech Incorporated Therma Klear™ Transparent Heaters

Description
Transparent heaters are visually transparent substrates with electrically conductive coatings. When current flows across the coating, it generates heat. Dontech Therma Klear™ transparent heaters provide the warmth necessary to extend the operating temperature of LCDs (liquid crystal displays) in cold environments (e.g., from 0° to below -40°C) and for the anti-fog, anti-icing, and de-icing of optics and optical displays. Dontech manufactures heaters using different types of glass, acrylic, and polycarbonate substrates. Therma Klear Flex™ transparent heaters allow this same technology to be applied to flexible displays and optics. The transparent conductive coating in an optical heater is primarily comprised of different conductivities of indium tin oxide (ITO). The ITO can be dielectrically enhanced (index matched) to improve reflection and transmission properties in the desired optical performance band (e.g., visible spectrum, near IR). By index matching, reflection losses are converted to transmitted light. Dontech can index match the conductive coatings to air (n=1), to the optical substrate, and to an optical adhesive (n=1.43 through n>2.36). Standard conductivities for ITO coatings range from <1 ohm/sq to >250 ohms/sq. Applications include avionic displays, vehicle displays, mobile computers, kiosks, and handheld devices.
Datasheet
Description
Transparent heaters are visually transparent substrates with electrically conductive coatings. When current flows across the coating, it generates heat. Dontech Therma Klear™ transparent heaters provide the warmth necessary to extend the operating temperature of LCDs (liquid crystal displays) in cold environments (e.g., from 0° to below -40°C) and for the anti-fog, anti-icing, and de-icing of optics and optical displays. Dontech manufactures heaters using different types of glass, acrylic, and polycarbonate substrates. Therma Klear Flex™ transparent heaters allow this same technology to be applied to flexible displays and optics. The transparent conductive coating in an optical heater is primarily comprised of different conductivities of indium tin oxide (ITO). The ITO can be dielectrically enhanced (index matched) to improve reflection and transmission properties in the desired optical performance band (e.g., visible spectrum, near IR). By index matching, reflection losses are converted to transmitted light. Dontech can index match the conductive coatings to air (n=1), to the optical substrate, and to an optical adhesive (n=1.43 through n>2.36). Standard conductivities for ITO coatings range from <1 ohm/sq to >250 ohms/sq. Applications include avionic displays, vehicle displays, mobile computers, kiosks, and handheld devices.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transparent heaters are visually transparent substrates with electrically conductive coatings. When current flows across the coating, it generates heat. Dontech Therma Klear™ transparent heaters provide the warmth necessary to extend the operating temperature of LCDs (liquid crystal displays) in cold environments (e.g., from 0° to below -40°C) and for the anti-fog, anti-icing, and de-icing of optics and optical displays. Dontech manufactures heaters using different types of glass, acrylic, and polycarbonate substrates. Therma Klear Flex™ transparent heaters allow this same technology to be applied to flexible displays and optics. The transparent conductive coating in an optical heater is primarily comprised of different conductivities of indium tin oxide (ITO). The ITO can be dielectrically enhanced (index matched) to improve reflection and transmission properties in the desired optical performance band (e.g., visible spectrum, near IR). By index matching, reflection losses are converted to transmitted light. Dontech can index match the conductive coatings to air (n=1), to the optical substrate, and to an optical adhesive (n=1.43 through n>2.36). Standard conductivities for ITO coatings range from <1 ohm/sq to >250 ohms/sq. Applications include avionic displays, vehicle displays, mobile computers, kiosks, and handheld devices.

Transparent heaters are visually transparent substrates with electrically conductive coatings. When current flows across the coating, it generates heat. Dontech Therma Klear™ transparent heaters provide the warmth necessary to extend the operating temperature of LCDs (liquid crystal displays) in cold environments (e.g., from 0° to below -40°C) and for the anti-fog, anti-icing, and de-icing of optics and optical displays. Dontech manufactures heaters using different types of glass, acrylic, and polycarbonate substrates. Therma Klear Flex™ transparent heaters allow this same technology to be applied to flexible displays and optics.

The transparent conductive coating in an optical heater is primarily comprised of different conductivities of indium tin oxide (ITO). The ITO can be dielectrically enhanced (index matched) to improve reflection and transmission properties in the desired optical performance band (e.g., visible spectrum, near IR). By index matching, reflection losses are converted to transmitted light. Dontech can index match the conductive coatings to air (n=1), to the optical substrate, and to an optical adhesive (n=1.43 through n>2.36). Standard conductivities for ITO coatings range from <1 ohm/sq to >250 ohms/sq. Applications include avionic displays, vehicle displays, mobile computers, kiosks, and handheld devices.

Supplier's Site Datasheet

Technical Specifications

  Dontech Incorporated
Product Category Industrial Heaters
Product Number Therma Klear™ Transparent Heaters
Heater Type Flexible Heater
Unlock Full Specs
to access all available technical data

Similar Products

1.19 Watt per Centimeter Square (W/cm²) Power Density and 0.64 Ampere (A) Current Ultra-Thin Flexible Heater - TSA0100016bR4.72 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Fuel / Energy Source Electric
Heating Capacity 0.00 kW (0.0065 MBH)
View Details
EKOHEAT Induction Heater - 200/3 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Fuel / Energy Source Electric
Heating Capacity 200.00 kW (682 MBH)
View Details
Immersion Cartridge Heating Elements -  - Heatron, Inc.
Specs
Heater Type Cartridge Heater; Immersion Heater
Fuel / Energy Source Electric
Sleeve (Sheath) Material Stainless Steel; Incoloy®
View Details
Flanged Heaters -  - WATTCO
Specs
Heater Type Immersion Heater
Fuel / Energy Source Electric
Sleeve (Sheath) Material Copper; Nickel Alloy; Stainless Steel; Steel
View Details