不带 3.3mm 5mm Rectangle button Straight SPST 6mm 180gf Plugin Tactile Switches ROHS
Without 3.3mm 5mm Rectangle button Direct Insert SPST 6mm 180gf Plugin Tactile Switches ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | TS-1096D-A2B2-D2 | TS-1096D-A2B2-D2 |
| Product Name | Key/Switch >> Tactile Switches | Pushbutton Switches |
| Switching Mechanism | Single Pole, Single Throw (SPST) | |
| Switch Dimensions | Height: 5mm x Length: 6mm x Width: 3.3mm | |
| Terminal Type | Straight PC Pins; PCPin |