Without 3.6mm 2.5mm Rectangle button Standing paste SPST 6.1mm 250gf SMD Tactile Switches ROHS
不带 3.6mm 2.5mm Rectangle button Brick nogging SPST 6.1mm 250gf SMD Tactile Switches ROHS
| ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | TS-1092S-B3D2-G | TS-1092S-B3D2-G |
| Product Name | Pushbutton Switches | Key/Switch >> Tactile Switches |
| Switching Mechanism | Single Pole, Single Throw (SPST) | |
| Switch Dimensions | Height: 2.5mm x Length: 6.1mm x Width: 3.6mm | |
| Terminal Type | Gull Wing |