Dongguan Yinghai Electronics Co., Ltd. Microphones GMI6027N-2C50DB

Description
Microphones ROHS
Description
Microphones ROHS

Suppliers

Company
Product
Description
Supplier Links
Microphones GMI6027N-2C50DB
Microphones ROHS

Microphones ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Microphone Chips
Product Number GMI6027N-2C50DB
Product Name Microphones
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM73D122 - IM73D122 - Infineon Technologies AG
Specs
Function Audio
SN Ratio 73 dB
Features RoHS; Digital
View Details
Microphones - EK-28522-C25 - 762063-EK-28522-C25 - Win Source Electronics
Specs
Frequency Response 100 to 5500 Hz
Impedance 4400 ohms
View Details
2 suppliers
Microphones - WM7230IMSE/RVTR-ND - DigiKey
Specs
Function Audio; Measurement
Directivity Omnidirectional
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Electret Condenser Microphone - EM-9750U - Ningbo Best Group Co., Ltd.
Specs
Function Audio
Directivity Directional
Frequency Response 100 to 16000 Hz
View Details