Knowles Electronics, LLC. Microphones - EK-28522-C25 EK-28522-C25

Description
Manufacturer: Knowles Win Source Part Number: 762063-EK-28522-C25 Series: EK Packaging: Bulk Type: Electret Condenser Termination: Solder Pads Impedance: 4.4 kOhm Frequency Range: 100Hz ~ 5.5kHz Output Type: Analog Shape: Rectangular Direction: Omnidirectional Sensitivity: -54dB ±2dB @ 74dB SPL Part Status: Obsolete(EOL) Voltage Range: 0.9 ~ 10V Port Location: Side Categories: Audio Products Dimension: 0.219" L x 0.157" W (5.56mm x 3.99mm) Operating Supply Current: 50μA Height (Maximum): 0.089" (2.26mm) Voltage Rating DC: 1.3V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Knowles Win Source Part Number: 762063-EK-28522-C25 Series: EK Packaging: Bulk Type: Electret Condenser Termination: Solder Pads Impedance: 4.4 kOhm Frequency Range: 100Hz ~ 5.5kHz Output Type: Analog Shape: Rectangular Direction: Omnidirectional Sensitivity: -54dB ±2dB @ 74dB SPL Part Status: Obsolete(EOL) Voltage Range: 0.9 ~ 10V Port Location: Side Categories: Audio Products Dimension: 0.219" L x 0.157" W (5.56mm x 3.99mm) Operating Supply Current: 50μA Height (Maximum): 0.089" (2.26mm) Voltage Rating DC: 1.3V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - EK-28522-C25 - 762063-EK-28522-C25 - Win Source Electronics
Laguna Hills, CA, United States
Microphones - EK-28522-C25
762063-EK-28522-C25
Microphones - EK-28522-C25 762063-EK-28522-C25
Manufacturer: Knowles Win Source Part Number: 762063-EK-28522-C25 Series: EK Packaging: Bulk Type: Electret Condenser Termination: Solder Pads Impedance: 4.4 kOhm Frequency Range: 100Hz ~ 5.5kHz Output Type: Analog Shape: Rectangular Direction: Omnidirectional Sensitivity: -54dB ±2dB @ 74dB SPL Part Status: Obsolete(EOL) Voltage Range: 0.9 ~ 10V Port Location: Side Categories: Audio Products Dimension: 0.219" L x 0.157" W (5.56mm x 3.99mm) Operating Supply Current: 50μA Height (Maximum): 0.089" (2.26mm) Voltage Rating DC: 1.3V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Knowles
Win Source Part Number: 762063-EK-28522-C25
Series: EK
Packaging: Bulk
Type: Electret Condenser
Termination: Solder Pads
Impedance: 4.4 kOhm
Frequency Range: 100Hz ~ 5.5kHz
Output Type: Analog
Shape: Rectangular
Direction: Omnidirectional
Sensitivity: -54dB ±2dB @ 74dB SPL
Part Status: Obsolete(EOL)
Voltage Range: 0.9 ~ 10V
Port Location: Side
Categories: Audio Products
Dimension: 0.219" L x 0.157" W (5.56mm x 3.99mm)
Operating Supply Current: 50μA
Height (Maximum): 0.089" (2.26mm)
Voltage Rating DC: 1.3V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Microphones
EK-28522-C25
Microphones EK-28522-C25
Microphones 5.56 X 3.98 X 2.21MM -54 SENS, 12S PORT

Microphones 5.56 X 3.98 X 2.21MM -54 SENS, 12S PORT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Microphone Chips Audio Microphones
Product Number 762063-EK-28522-C25 EK-28522-C25
Product Name Microphones - EK-28522-C25 Microphones
Frequency Response 100 to 5500 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Unidirectional Microphones - CEM-UB9750-AJAA474C43NR - Challenge Electronics
Specs
Directivity Directional
Frequency Response 50 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details
Bottom Port Analog Microphone - WM7132 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12500 Hz
Dynamic Range 93 dB re 20µPa
View Details