DONGGUAN YINGHAI ELECTRONICS CO., LTD.
GMI6027-42DB -- MICROPHONES
Dongguan Yinghai Electronics Co., Ltd.
Microphones
GMI6027-42DB
Description
Microphones ROHS
Description
Microphones ROHS
Technical Specifications
|
Product Category
|
Microphone Chips |
|
Product Number
|
GMI6027-42DB |
|
Product Name
|
Microphones |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Function
Audio
SN Ratio
69 dB
Features
RoHS; Digital
View Details
Ningbo Best Group Co., Ltd.
Function
Audio
Directivity
Omnidirectional
SN Ratio
57 dB
View Details
Knowles Electronics, LLC.
Sensitivity
79.43 mV/Pa (547661 mV/psi)
Impedance
400 ohms
View Details
Function
Audio
Directivity
Omnidirectional
Frequency Response
70 to 12000 Hz
View Details