Knowles Electronics, LLC. Microphones MB6013ABC-2

Description
100Hz ~ 10kHz Analog Microphone Electret Condenser 2V ~ 10V Omnidirectional (-44dB ±2dB @ 94dB SPL) Solderless (Bullseye)
Request a Quote Datasheet
Description
100Hz ~ 10kHz Analog Microphone Electret Condenser 2V ~ 10V Omnidirectional (-44dB ±2dB @ 94dB SPL) Solderless (Bullseye)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 423-1041-ND - DigiKey
Thief River Falls, MN, United States
Microphones
423-1041-ND
Microphones 423-1041-ND
100Hz ~ 10kHz Analog Microphone Electret Condenser 2V ~ 10V Omnidirectional (-44dB ±2dB @ 94dB SPL) Solderless (Bullseye)

100Hz ~ 10kHz Analog Microphone Electret Condenser 2V ~ 10V Omnidirectional (-44dB ±2dB @ 94dB SPL) Solderless (Bullseye)

Buy Now Datasheet
Microphones - MB6013ABC-2 - 787340-MB6013ABC-2 - Win Source Electronics
Laguna Hills, CA, United States
Microphones - MB6013ABC-2
787340-MB6013ABC-2
Microphones - MB6013ABC-2 787340-MB6013ABC-2
Manufacturer: Knowles Win Source Part Number: 787340-MB6013ABC-2 Series: MB Packaging: Bulk Type: Electret Condenser Termination: Solderless (requires holder) Impedance: 2.2 kOhm Frequency Range: 100Hz ~ 10kHz Output Type: Analog Shape: Circular Direction: Omnidirectional Sensitivity: -44dB ±2dB @ 94dB SPL Part Status: Obsolete(EOL) S/N Ratio: 60dB Voltage Range: 2 ~ 10V Port Location: Top Categories: Audio Products Dimension: 0.236" Dia (6.00mm) Operating Supply Current: 500μA Height (Maximum): 0.061" (1.55mm) Voltage Rating DC: 2V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Knowles
Win Source Part Number: 787340-MB6013ABC-2
Series: MB
Packaging: Bulk
Type: Electret Condenser
Termination: Solderless (requires holder)
Impedance: 2.2 kOhm
Frequency Range: 100Hz ~ 10kHz
Output Type: Analog
Shape: Circular
Direction: Omnidirectional
Sensitivity: -44dB ±2dB @ 94dB SPL
Part Status: Obsolete(EOL)
S/N Ratio: 60dB
Voltage Range: 2 ~ 10V
Port Location: Top
Categories: Audio Products
Dimension: 0.236" Dia (6.00mm)
Operating Supply Current: 500μA
Height (Maximum): 0.061" (1.55mm)
Voltage Rating DC: 2V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Audio Products - Microphones - MB6013ABC-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Microphones
MB6013ABC-2
Audio Products - Microphones MB6013ABC-2
MIC COND ANLG OMNI -44DB 0.236D

MIC COND ANLG OMNI -44DB 0.236D

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Microphones Microphone Chips Audio Microphones
Product Number 423-1041-ND 787340-MB6013ABC-2 MB6013ABC-2
Product Name Microphones Microphones - MB6013ABC-2 Audio Products - Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 3522698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM73A135V01XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 73 dB
View Details
2 suppliers
 - CONTACT 502A - Wharfedale Pro
Wharfedale Pro
Specs
Frequency Response 60000 to 15000 Hz
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
Thickness / Height 0.0591 inch (1.5 mm)
View Details