DONGGUAN YINGHAI ELECTRONICS CO., LTD.
GMI4022U-64DB -- MICROPHONES
Dongguan Yinghai Electronics Co., Ltd.
Microphones
GMI4022U-64DB
Description
Microphones ROHS
Description
Microphones ROHS
Technical Specifications
|
Product Category
|
Microphone Chips |
|
Product Number
|
GMI4022U-64DB |
|
Product Name
|
Microphones |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Function
Audio; Measurement
Sensitivity
12.59 mV/Pa (86798 mV/psi)
SN Ratio
68 dB
View Details
2 suppliers
Knowles Electronics, LLC.
Sensitivity
12.59 mV/Pa (86798 mV/psi)
Impedance
400 ohms
View Details
Ningbo Best Group Co., Ltd.
Function
Audio
Directivity
Omnidirectional
SN Ratio
57 dB
View Details
Function
Audio
Directivity
Omnidirectional
Frequency Response
70 to 15000 Hz
View Details