Dongguan Yinghai Electronics Co., Ltd. Microphones GMI4022U-2C64DB

Description
Microphones ROHS
Description
Microphones ROHS

Suppliers

Company
Product
Description
Supplier Links
Microphones GMI4022U-2C64DB
Microphones ROHS

Microphones ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Microphone Chips
Product Number GMI4022U-2C64DB
Product Name Microphones
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM68A130 - IM68A130 - Infineon Technologies AG
Specs
Function Audio
SN Ratio 68 dB
Features RoHS
View Details
Microphones - TO38-31018-B20 - 760716-TO38-31018-B20 - Win Source Electronics
Specs
Frequency Response 80 to 10000 Hz
Impedance 4400 ohms
View Details
3 suppliers
Microphones - WM7132PIMSE/RVTR-ND - DigiKey
Specs
Function Audio; Measurement
Directivity Omnidirectional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
3 suppliers
Electret Condenser Microphone - EM-9750U - Ningbo Best Group Co., Ltd.
Specs
Function Audio
Directivity Directional
Frequency Response 100 to 16000 Hz
View Details