Knowles Microphones - TO38-31018-B20 TO38-31018-B20

Description
Manufacturer: Knowles Win Source Part Number: 760716-TO38-31018-B2 0 Series: TO Packaging: Tray Type: Electret Condenser Termination: Solder Pads Impedance: 4.4 kOhm Frequency Range: 80Hz ~ 10kHz Output Type: Analog Shape: Square Direction: Omnidirectional Sensitivity: -64.5dB ±3dB @ 74dB SPL Voltage Range: 0.9 ~ 1.6V Port Location: Side Categories: Audio Products Dimension: 0.141" L x 0.141" W (3.57mm x 3.57mm) Operating Supply Current: 29μA Height (Maximum): 0.053" (1.35mm) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Knowles Win Source Part Number: 760716-TO38-31018-B2 0 Series: TO Packaging: Tray Type: Electret Condenser Termination: Solder Pads Impedance: 4.4 kOhm Frequency Range: 80Hz ~ 10kHz Output Type: Analog Shape: Square Direction: Omnidirectional Sensitivity: -64.5dB ±3dB @ 74dB SPL Voltage Range: 0.9 ~ 1.6V Port Location: Side Categories: Audio Products Dimension: 0.141" L x 0.141" W (3.57mm x 3.57mm) Operating Supply Current: 29μA Height (Maximum): 0.053" (1.35mm) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - TO38-31018-B20 - 760716-TO38-31018-B20 - Win Source Electronics
Laguna Hills, CA, United States
Microphones - TO38-31018-B20
760716-TO38-31018-B20
Microphones - TO38-31018-B20 760716-TO38-31018-B20
Manufacturer: Knowles Win Source Part Number: 760716-TO38-31018-B2 0 Series: TO Packaging: Tray Type: Electret Condenser Termination: Solder Pads Impedance: 4.4 kOhm Frequency Range: 80Hz ~ 10kHz Output Type: Analog Shape: Square Direction: Omnidirectional Sensitivity: -64.5dB ±3dB @ 74dB SPL Voltage Range: 0.9 ~ 1.6V Port Location: Side Categories: Audio Products Dimension: 0.141" L x 0.141" W (3.57mm x 3.57mm) Operating Supply Current: 29μA Height (Maximum): 0.053" (1.35mm) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Knowles
Win Source Part Number: 760716-TO38-31018-B20
Series: TO
Packaging: Tray
Type: Electret Condenser
Termination: Solder Pads
Impedance: 4.4 kOhm
Frequency Range: 80Hz ~ 10kHz
Output Type: Analog
Shape: Square
Direction: Omnidirectional
Sensitivity: -64.5dB ±3dB @ 74dB SPL
Voltage Range: 0.9 ~ 1.6V
Port Location: Side
Categories: Audio Products
Dimension: 0.141" L x 0.141" W (3.57mm x 3.57mm)
Operating Supply Current: 29μA
Height (Maximum): 0.053" (1.35mm)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now
Microphones - TO38-31018-B20 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Microphones
TO38-31018-B20
Microphones TO38-31018-B20
Microphones omni-directional MICROPHONE

Microphones omni-directional MICROPHONE

Buy Now Datasheet
Audio Products - Microphones - TO38-31018-B20 - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Microphones
TO38-31018-B20
Audio Products - Microphones TO38-31018-B20
MIC COND ANALOG OMNI -64.5DB

MIC COND ANALOG OMNI -64.5DB

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Microphone Chips Audio Microphones Audio Microphones
Product Number 760716-TO38-31018-B20 TO38-31018-B20 TO38-31018-B20
Product Name Microphones - TO38-31018-B20 Microphones Audio Products - Microphones
Frequency Response 80 to 10000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM68D128B - IM68D128B - Infineon Technologies AG
Specs
SN Ratio 68 dB
Features Digital
Voltage 1.6 to 3.5 volts
View Details
Microphone Elements - PMO-6022PN-48KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Microphones - WM7121PIMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1161 inch (2.95 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
3 suppliers