DONGGUAN YINGHAI ELECTRONICS CO., LTD.
GMI4015-2C-54DB -- MICROPHONES
Dongguan Yinghai Electronics Co., Ltd.
Microphones
GMI4015-2C-54db
Description
Microphones ROHS
Description
Microphones ROHS
Technical Specifications
|
Product Category
|
Microphone Chips |
|
Product Number
|
GMI4015-2C-54db |
|
Product Name
|
Microphones |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Function
Audio; Measurement
Directivity
Omnidirectional
Sensitivity
15.85 mV/Pa (109273 mV/psi)
View Details
Frequency Response
62 to 12500 Hz
Impedance
55 ohms
View Details
3 suppliers
Ningbo Best Group Co., Ltd.
Function
Audio
Frequency Response
100 to 16000 Hz
SN Ratio
60 dB
View Details