Knowles Electronics, LLC. Microphones - SPH0645LM4H-B SPH0645LM4H-B

Description
Manufacturer: Knowles Win Source Part Number: 897066-SPH0645LM4H-B Series: SiSonic™ SPH Features: 20 Hz ~ 10 kHz Digital, I²S Microphone MEMS (Silicon) 1.62 V ~ 3.6 V Omnidirectional (-26dB ±3dB @ 94dB SPL) Solder Pads Package: Reel - TR Categories: Audio Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 5900 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8518.10.8030 Other Part Number: 423-1405-6, SPH0645LM4H-B-8, 423-1405-2, SPH0645LM4H-1-8, 423-1405-1
Request a Quote Datasheet
Description
Manufacturer: Knowles Win Source Part Number: 897066-SPH0645LM4H-B Series: SiSonic™ SPH Features: 20 Hz ~ 10 kHz Digital, I²S Microphone MEMS (Silicon) 1.62 V ~ 3.6 V Omnidirectional (-26dB ±3dB @ 94dB SPL) Solder Pads Package: Reel - TR Categories: Audio Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 5900 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8518.10.8030 Other Part Number: 423-1405-6, SPH0645LM4H-B-8, 423-1405-2, SPH0645LM4H-1-8, 423-1405-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - SPH0645LM4H-B - 897066-SPH0645LM4H-B - Win Source Electronics
Laguna Hills, CA, United States
Microphones - SPH0645LM4H-B
897066-SPH0645LM4H-B
Microphones - SPH0645LM4H-B 897066-SPH0645LM4H-B
Manufacturer: Knowles Win Source Part Number: 897066-SPH0645LM4H-B Series: SiSonic™ SPH Features: 20 Hz ~ 10 kHz Digital, I²S Microphone MEMS (Silicon) 1.62 V ~ 3.6 V Omnidirectional (-26dB ±3dB @ 94dB SPL) Solder Pads Package: Reel - TR Categories: Audio Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 5900 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8518.10.8030 Other Part Number: 423-1405-6, SPH0645LM4H-B-8, 423-1405-2, SPH0645LM4H-1-8, 423-1405-1

Manufacturer: Knowles
Win Source Part Number: 897066-SPH0645LM4H-B
Series: SiSonic™ SPH
Features: 20 Hz ~ 10 kHz Digital, I²S Microphone MEMS (Silicon) 1.62 V ~ 3.6 V Omnidirectional (-26dB ±3dB @ 94dB SPL) Solder Pads
Package: Reel - TR
Categories: Audio Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 5900
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8518.10.8030
Other Part Number: 423-1405-6, SPH0645LM4H-B-8, 423-1405-2, SPH0645LM4H-1-8, 423-1405-1

Buy Now Datasheet
Sheung Wan, Hong Kong
MEMS Microphones
SPH0645LM4H-B
MEMS Microphones SPH0645LM4H-B
MEMS Microphones DIG MEMs Mic, BP w/ I2S output

MEMS Microphones DIG MEMs Mic, BP w/ I2S output

Buy Now Datasheet
Audio Products - Microphones SPH0645LM4H-B
MIC MEMS DIGITAL I2S OMNI -26DB

MIC MEMS DIGITAL I2S OMNI -26DB

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microphone Chips Audio Microphones Audio Microphones
Product Number 897066-SPH0645LM4H-B SPH0645LM4H-B SPH0645LM4H-B
Product Name Microphones - SPH0645LM4H-B MEMS Microphones Audio Products - Microphones
SN Ratio 65 dB
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM67D130AXTSA2DKR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
SN Ratio 67 dB
View Details
3 suppliers
Parlé microphones, SCX Compatible Devices - Parlé TCM-1A Pendant - Biamp Systems, Ltd.
Specs
Agency Approval CE marked, UL listed, and RoHS compliant
View Details
Condenser Instrument Microphone - ADX20iP Condenser Instrument Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid; Hypercardioid
Frequency Response 40 to 20000 Hz
Sensitivity 6 mV/Pa (41368 mV/psi)
View Details