Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC INTERCONNECT COMPONENTS
DONGGUAN HJ TECHNOLOGY CO. LTD.
2LF000F031 -- IC SOCKETS AND INTERCONNECTS
Dongguan HJ Technology Co. Ltd.
IC Sockets and Interconnects
2LF000F031
Description
2mm 2x6P 4mm SMD,P=2mm Female Headers ROHS
ODG (Origin Data Global)
Done
Description
2mm 2x6P 4mm SMD,P=2mm Female Headers ROHS
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
IC Sockets and Interconnects
2LF000F031
IC Sockets and Interconnects
2LF000F031
2mm 2x6P 4mm SMD,P=2mm Female Headers ROHS
2mm 2x6P 4mm SMD,P=2mm Female Headers ROHS
Supplier's Site
Technical Specifications
ODG (Origin Data Global)
Product Category
IC Interconnect Components
Product Number
2LF000F031
Product Name
IC Sockets and Interconnects
RoHS Compliant
RoHS Compliant
Unlock Full Specs
to access all available technical data
Similar Products
Smiths Interconnect, a Molex company
QN-Series: Accelerated life testing solution
Specs
Product Type
IC Socket
Socket Type
QFNL; Test
Contacts Pitch
0.3500 mm (0.0138 inches)
View Details
Amphenol Communications Solutions
OBT-MODULES
10140369-101LF
Specs
Product Type
IC Socket
Mounting
Solder
View Details
Sensata Technologies
629 Series Quad Pacl Contactor for 1 1/4" x 1 1/4" Carrier
Specs
Product Type
IC Socket
View Details
Harwin Plc
Female Power Contact with 18 AWG wire, 300mm, double-end
G125-FP10300AAF9400
Specs
Product Type
PCB Pins
RoHS Compliant
RoHS Compliant
Current Rating
10 amps
View Details