DONG GUAN AJC INDUSTRIAL CO., LTD. Capacitors >> Aluminum Electrolytic Capacitors - Leaded 87EC0068

Description
4.7uF 400V 3Ω@100kHz ±20% 150mA@100kHz Plugin,D8xL12mm Aluminum Electrolytic Capacitors - Leaded ROHS
Datasheet
Description
4.7uF 400V 3Ω@100kHz ±20% 150mA@100kHz Plugin,D8xL12mm Aluminum Electrolytic Capacitors - Leaded ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
87EC0068
Capacitors >> Aluminum Electrolytic Capacitors - Leaded 87EC0068
4.7uF 400V 3Ω@100kHz ±20% 150mA@100kHz Plugin,D8xL12mm Aluminum Electrolytic Capacitors - Leaded ROHS

4.7uF 400V 3Ω@100kHz ±20% 150mA@100kHz Plugin,D8xL12mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet
Capacitors - 87EC0068 - ODG (Origin Data Global)
Shenzhen, China
Capacitors
87EC0068
Capacitors 87EC0068
4.7uF 400V 3Ω@100kHz ±20% 150mA@100kHz Plugin,D8xL12mm Aluminum Electrolytic Capacitors - Leaded ROHS

4.7uF 400V 3Ω@100kHz ±20% 150mA@100kHz Plugin,D8xL12mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site

Technical Specifications

  LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 87EC0068 87EC0068
Product Name Capacitors >> Aluminum Electrolytic Capacitors - Leaded Capacitors
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C163U063AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details