Donaldson Torit – Donaldson Company, Inc. 95% ASHRAE Panel Filter

Description
95% ASHRAE Panel Filter, 20.25-inch length x 27.88-inch width x 2.00-inches deep, for S/N 99-1800, Unimaster 100, 250 and other brands of collectors.
Description
95% ASHRAE Panel Filter, 20.25-inch length x 27.88-inch width x 2.00-inches deep, for S/N 99-1800, Unimaster 100, 250 and other brands of collectors.

Suppliers

Company
Product
Description
Supplier Links
95% ASHRAE Panel Filter -  - Donaldson Torit – Donaldson Company, Inc.
Minneapolis, MN, USA
95% ASHRAE Panel Filter
95% ASHRAE Panel Filter
95% ASHRAE Panel Filter, 20.25-inch length x 27.88-inch width x 2.00-inches deep, for S/N 99-1800, Unimaster 100, 250 and other brands of collectors.

95% ASHRAE Panel Filter, 20.25-inch length x 27.88-inch width x 2.00-inches deep, for S/N 99-1800, Unimaster 100, 250 and other brands of collectors.

Supplier's Site

Technical Specifications

  Donaldson Torit – Donaldson Company, Inc.
Product Category Air Filters (industrial)
Product Name 95% ASHRAE Panel Filter
Applications Dust Collector
Construction Panel Air Filters
Media Type 95% ASHRAE
Unlock Full Specs
to access all available technical data

Similar Products

80mm Aluminum & Stainless Steel Fan Filter, Anodized Black Finish - 06325-B - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.12 inch (79.37 mm)
Width / Ring 3.12 inch (79.37 mm)
View Details
172mm Plastic Fan Filter Assembly - PFK-172 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 5.91 inch (150 mm)
View Details
Glass Fiber Bag Air Filter Media (HTBM) - H+G12:G71BY-GFBM-7 - Harbory Filtration
Specs
Applications General Ventilation
Construction Bag Filters
Media Type Fiberglass
View Details