DOGA, S.A. Type 269 Series 269.4107.30.04

Suppliers

Company
Product
Description
Supplier Links
Type 269 Series - 269.4107.30.04 - DOGA, S.A.
Huntley, IL, USA
Type 269 Series
269.4107.30.04
Type 269 Series 269.4107.30.04
DOGA DC Motors and Gear Motors are developed with optimal adaptation capabilities so that each motor can be customized for the client. As part of its main mission to offer custom Design Motors and Gear Motors already for very low production volumes, DOGA is able to provide a wide range of customized items on their motors, without major impact on prices and delivery times.

DOGA DC Motors and Gear Motors are developed with optimal adaptation capabilities so that each motor can be customized for the client. As part of its main mission to offer custom Design Motors and Gear Motors already for very low production volumes, DOGA is able to provide a wide range of customized items on their motors, without major impact on prices and delivery times.

Supplier's Site

Technical Specifications

  DOGA, S.A.
Product Category DC Motors
Product Number 269.4107.30.04
Product Name Type 269 Series
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.3400 to 0.5300 HP
Unlock Full Specs
to access all available technical data

Similar Products

13000 Revolutions Per Minute (rpm) Speed (At Maximum Efficiency) Carbon Brushed Direct Current (DC) Micro Motor - PTRS-360SA-3555 - Pelonis Technologies, Inc.
Specs
Commutation Brush
Standard DC Voltage 6V
DC Voltage Range 4.0 to 8.0 VDC
View Details
Torque Motor - TML Series - ETEL S.A.
Specs
Motor Type DC Motor
Continuous Torque 216.8 to 9469.0 In-lbs (250 to 10918 kg-cm)
Features Torque Motor?
View Details
Brushless DC Motor - 33BYA Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Standard DC Voltage 12V; 24V
DC Voltage Range 12.0 to 24.0 VDC
View Details
D.C. Gearmotors (inch) - A 3Z16-0085C - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details