The A 3Z16-0085C is a reversible, self-starting DC gearmotor with a plastic housing and steel shaft, designed for low-voltage operation at 3V, 6V, or 12V. It has a 211:1 gear ratio and delivers a rated torque of 3.0 ozf·in at 12V and a no-load speed of approximately 10.0 rpm. The motor draws 4 mA at 12V under no-load conditions. Mounting is via two holes spaced 1-13/16 inches apart with a 3/8-inch diameter and a 1/16-inch flat on the output shaft. The unit is compatible with D-cell battery operation when configured for 3V.
With so many Brushless (BLDC) Motor, Brushed (PMDC) Motor, Motor Controller, Gearmotor (PMDC), Gearhead, Actuator, Hybrid Stepper Motor, and AGV /AMR Gearmotor (BLDC) options available it can be tricky when selecting the best product or group of products for a specific application. To save you time and unnecessary costs, Designatronics SDP/SI has developed a different approach to achieve the results you need. Collaborate with us!
Optimum motor, actuator, drive, and controller selection is made easier during the development stage of a project through open dialogue with our engineering team, ensuring the best trade-off between system performance, availability, and cost. Schedule a collaborative consultation to explore options.
Partnering with Nidec® Automation, ElectroCraft®, and Dings’® Motion, SDP/SI provides high performance and precision solutions for robotics and industrial automation industries.
Because of the personalized approach to each mechatronic solution, a limited selection of motors, frameless motors, and gearheads are offered through the E-Store. Explore our full product line, including DC Motors, Electric Motor Controllers, Gearheads, Linear Actuators, AGV / Mobility Gearmotors, and more here.
DC Brushless Motors
Stepper Motors
Frameless Motors
Linear Actuators
DC Brushed Motors
Mobility Gearmotors
AGV Solutions
Gearheads
Motor Controllers
Integrated Motors
PMDC Gearmotors
AC Motors
Accessories
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gearmotors |
| Product Number | A 3Z16-0085C |
| Product Name | 211 To 1 Gear Ratio, Reversible 12V D.C. Gearmotor with Plastic Housing & Steel Shaft |
| Motor Type | DC Motor |
| Standard DC Voltage | 12V |
| DC Voltage Range | 12.0 VDC |
| Continuous Current | 0.0025 amps |
| Continuous Torque | 0.2 In-lbs (0.1802 kg-cm) |