VB16B-D-6T -- INTEGRAL BONNET NEEDLE VALVE
DK-LOK U.S.A.
Integral Bonnet Needle Valve
VB16B-D-6T
Description
Up to 6000psig (413 bar)
Up to 232℃ (450℉)
SS316 and Alloys
Vee Tip standard
Compact design
DK-LOK OD1/4 - 1/2 inch
Description
Up to 6000psig (413 bar)
Up to 232℃ (450℉)
SS316 and Alloys
Vee Tip standard
Compact design
DK-LOK OD1/4 - 1/2 inch
Suppliers
Up to 6000psig (413 bar)
Up to 232℃ (450℉)
SS316 and Alloys
Vee Tip standard
Compact design
DK-LOK OD1/4 - 1/2 inch
- Up to 6000psig (413 bar)
- Up to 232℃ (450℉)
- SS316 and Alloys
- Vee Tip standard
- Compact design
- DK-LOK OD1/4 - 1/2 inch
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
VB16B-D-6T |
|
Product Name
|
Integral Bonnet Needle Valve |
|
Valve Type
|
Needle
|
|
Primary Material
|
Stainless Steel; PTFE
|
|
Media
|
Gas
|
|
Valve Size
|
0.25 inch (6.35 mm)
|
|
Maximum Pressure
|
6000.00 psi (4223 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Diaphragm
Primary Material
PVC; PVC
Valve Size
1.57 inch (40.00 mm)
View Details
Georg Fischer Piping Systems Ltd
Valve Type
Check
Primary Material
PVC-U
Valve Size
1.69 inch (43.00 mm)
View Details
Valve Type
Pilot (optional feature); Ball; Solenoid (optional feature); Sanitary
Primary Material
Steel
Media
Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and petrochemical; Air; Compressed Air; Chemical
View Details
Beswick Engineering Co., Inc.
Primary Material
Brass / Bronze; Brass
Maximum Pressure
500.00 psi (352 m H2O)
View Details