Bonomi North America, Inc. 2.50" 2-Way, CPVC Ball Valve 8P2SRCPVC-2-1/2

Description
2.50" 2-Way, CPVC Ball Valve & Spring Return Pneumatic Actuator
Request a Quote Datasheet
Description
2.50" 2-Way, CPVC Ball Valve & Spring Return Pneumatic Actuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.50
Charlotte, NC, United States
2.50" 2-Way, CPVC Ball Valve
8P2SRCPVC-2-1/2
2.50" 2-Way, CPVC Ball Valve 8P2SRCPVC-2-1/2
2.50" 2-Way, CPVC Ball Valve & Spring Return Pneumatic Actuator

2.50" 2-Way, CPVC Ball Valve & Spring Return Pneumatic Actuator

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number 8P2SRCPVC-2-1/2
Product Name 2.50" 2-Way, CPVC Ball Valve
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; CPVC
Media Water; Gas; Air
Valve Size 2.50 inch (63.50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.75
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details
3-Way Reduced Port T-ported Brass Ball Valve - 355N-3/8 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
1.50
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; PVC
Media Water; Gas; Air
View Details
Lever Operated Lug-style Butterfly Valve - 541S-3 - Bonomi North America, Inc.
Specs
Valve Type Butterfly
Primary Material Ductile Iron
Valve Size 3.00 inch (76.20 mm)
View Details